L-com, Inc. Waterproof IP68 Single Mode LC Patch Cord, G652D, 2 M FOCA2LCSM-2

Description
The L-com FOCA2LCSM-2 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-2 uses a 2 m Single mode G652D PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCSM-2 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Single mode Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast
Description
The L-com FOCA2LCSM-2 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-2 uses a 2 m Single mode G652D PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCSM-2 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Single mode Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast

Suppliers

Company
Product
Description
Supplier Links
Waterproof IP68 Single Mode LC Patch Cord, G652D, 2 M - FOCA2LCSM-2 - L-com, Inc.
North Andover, MA, United States
Waterproof IP68 Single Mode LC Patch Cord, G652D, 2 M
FOCA2LCSM-2
Waterproof IP68 Single Mode LC Patch Cord, G652D, 2 M FOCA2LCSM-2
The L-com FOCA2LCSM-2 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-2 uses a 2 m Single mode G652D PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCSM-2 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Single mode Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast

The L-com FOCA2LCSM-2 series is a rugged IP68 LC/PC to LC/PC Single mode cable assembly for outdoor applications. The L-com FOCA2LCSM-2 uses a 2 m Single mode G652D PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCSM-2 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Waterproof IP68 cable assembly
  • LC/PC to LC/PC Connectors
  • Duplex Single mode
  • Operating temperature -10 °C to 50 °C
  • Insertion loss < 0.3dB

Application

  • FTTA
  • 1 Gbps to 10 Gbps fiber optic networks
  • Outdoor fiber optic connectivity
  • Factory automation
  • Outdoor broadcast
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCA2LCSM-2
Product Name Waterproof IP68 Single Mode LC Patch Cord, G652D, 2 M
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5367184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details