L-com, Inc. 1-Meter Interval OM2 MMF 50/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Orange OFNP FOBBI30OM2POS-M

Description
L-com's FOBBI30OM2POS-M is a simplex OM2 50/125 bulk cable. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM2 Multimode (50/125um) Simplex bulk cable Orange jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOBBI30OM2POS-M is a simplex OM2 50/125 bulk cable. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM2 Multimode (50/125um) Simplex bulk cable Orange jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM2 MMF 50/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Orange OFNP - FOBBI30OM2POS-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM2 MMF 50/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Orange OFNP
FOBBI30OM2POS-M
1-Meter Interval OM2 MMF 50/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Orange OFNP FOBBI30OM2POS-M
L-com's FOBBI30OM2POS-M is a simplex OM2 50/125 bulk cable. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM2 Multimode (50/125um) Simplex bulk cable Orange jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOBBI30OM2POS-M is a simplex OM2 50/125 bulk cable. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM2 Multimode (50/125um) Simplex bulk cable
  • Orange jacket color with 3.0mm OD
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOBBI30OM2POS-M
Product Name 1-Meter Interval OM2 MMF 50/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Orange OFNP
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details