L-com, Inc. 1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage FOB30SNGTKZ-M

Description
L-com's FOB30SNGTKZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks
Description
L-com's FOB30SNGTKZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage - FOB30SNGTKZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage
FOB30SNGTKZ-M
1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage FOB30SNGTKZ-M
L-com's FOB30SNGTKZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

L-com's FOB30SNGTKZ-M is a single mode, 9/125 duplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) Duplex bulk cable
  • Black jacket color with 3.0mm OD
  • Cable meets Military requirements for crush and impact resistance
  • Rugged jacket protects against cuts, abrasions and chemicals

Application

  • Harsh environment applications
  • Industrial Ethernet
  • Military networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30SNGTKZ-M
Product Name 1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2846840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details