L-com, Inc. 1-Meter Interval OM2 MMF 50/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage FOB30OM2TKZ-M

Description
L-com's FOB30OM2TKZ-M is an OM2 multimode (50/125) duplex bulk cable. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM2 Multimode (50/125um) Duplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks
Description
L-com's FOB30OM2TKZ-M is an OM2 multimode (50/125) duplex bulk cable. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM2 Multimode (50/125um) Duplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM2 MMF 50/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage - FOB30OM2TKZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM2 MMF 50/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage
FOB30OM2TKZ-M
1-Meter Interval OM2 MMF 50/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage FOB30OM2TKZ-M
L-com's FOB30OM2TKZ-M is an OM2 multimode (50/125) duplex bulk cable. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM2 Multimode (50/125um) Duplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

L-com's FOB30OM2TKZ-M is an OM2 multimode (50/125) duplex bulk cable. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM2 Multimode (50/125um) Duplex bulk cable
  • Black jacket color with 3.0mm OD
  • Cable meets Military requirements for crush and impact resistance
  • Rugged jacket protects against cuts, abrasions and chemicals

Application

  • Harsh environment applications
  • Industrial Ethernet
  • Military networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30OM2TKZ-M
Product Name 1-Meter Interval OM2 MMF 50/125 Duplex Fiber Cable 3.0mm OD Black Tactical Usage
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details