L-com, Inc. Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with Armored 7.0mm LSZH jacket, 10M FOCB023047110M

Description
The L-com FOCB023047110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 10M, Armored Double-ended . The L-com FOCB023047110M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047110M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications
Description
The L-com FOCB023047110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 10M, Armored Double-ended . The L-com FOCB023047110M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047110M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with Armored 7.0mm LSZH jacket, 10M - FOCB023047110M - L-com, Inc.
North Andover, MA, United States
Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with Armored 7.0mm LSZH jacket, 10M
FOCB023047110M
Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with Armored 7.0mm LSZH jacket, 10M FOCB023047110M
The L-com FOCB023047110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 10M, Armored Double-ended . The L-com FOCB023047110M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047110M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

The L-com FOCB023047110M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, Armored, 10M, Armored Double-ended . The L-com FOCB023047110M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047110M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Multi-purpose outdoor rated patch cord
  • IP 67/68 rated
  • All weather and UV resistant
  • No installation tools required

Application

  • FTTX
  • Broadcasting
  • Cell Tower
  • Security
  • Control Automation
  • Industrial
  • outside plant applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCB023047110M
Product Name Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with Armored 7.0mm LSZH jacket, 10M
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details