L-com, Inc. Fiber Optic Outdoor patch cable, Duplex SMF(G.652.D), NSN flexible boot LC/UPC to NSN flexible boot LC/UPC with 4.8mm LSZH jacket, 10M FOCB011024N10M

Description
The L-com FOCB011024N10M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 10M Double-ended . The L-com FOCB011024N10M SM G652D NSN boot Flexi LC/UPC - NSN patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB011024N10M multi-purpose outdoor SM G652D NSN boot Flexi LC/UPC - NSN patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications
Description
The L-com FOCB011024N10M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 10M Double-ended . The L-com FOCB011024N10M SM G652D NSN boot Flexi LC/UPC - NSN patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB011024N10M multi-purpose outdoor SM G652D NSN boot Flexi LC/UPC - NSN patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Outdoor patch cable, Duplex SMF(G.652.D), NSN flexible boot LC/UPC to NSN flexible boot LC/UPC with 4.8mm LSZH jacket, 10M - FOCB011024N10M - L-com, Inc.
North Andover, MA, United States
Fiber Optic Outdoor patch cable, Duplex SMF(G.652.D), NSN flexible boot LC/UPC to NSN flexible boot LC/UPC with 4.8mm LSZH jacket, 10M
FOCB011024N10M
Fiber Optic Outdoor patch cable, Duplex SMF(G.652.D), NSN flexible boot LC/UPC to NSN flexible boot LC/UPC with 4.8mm LSZH jacket, 10M FOCB011024N10M
The L-com FOCB011024N10M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 10M Double-ended . The L-com FOCB011024N10M SM G652D NSN boot Flexi LC/UPC - NSN patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB011024N10M multi-purpose outdoor SM G652D NSN boot Flexi LC/UPC - NSN patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

The L-com FOCB011024N10M series is an Outdoor Patch Cord SM G652D NSN boot Flexi LC/UPC - NSN boot Flexi LC/UPC 4.8mm, Duplex 10M Double-ended . The L-com FOCB011024N10M SM G652D NSN boot Flexi LC/UPC - NSN patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB011024N10M multi-purpose outdoor SM G652D NSN boot Flexi LC/UPC - NSN patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Multi-purpose outdoor rated patch cord
  • IP 67/68 rated
  • All weather and UV resistant
  • No installation tools required

Application

  • FTTX
  • Broadcasting
  • Cell Tower
  • Security
  • Control Automation
  • Industrial
  • outside plant applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCB011024N10M
Product Name Fiber Optic Outdoor patch cable, Duplex SMF(G.652.D), NSN flexible boot LC/UPC to NSN flexible boot LC/UPC with 4.8mm LSZH jacket, 10M
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 1213920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details