L-com, Inc. 1 Meter Interval 9/125 Bulk Simplex Cable, 3mm Cable OD FOBSNGS-M

Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Bend insensitive fiber cable with superior bend performance and negligible loss dB loss at very small bend radii OFNR jacket complies with stringent building codes Compatible with all standard fiber optic connectors Tight buffered coating provides environmental and mechanical protection Jacket OD 3.0mm Application LAN backbone FTTX Security High EMI/RFI environments
Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Bend insensitive fiber cable with superior bend performance and negligible loss dB loss at very small bend radii OFNR jacket complies with stringent building codes Compatible with all standard fiber optic connectors Tight buffered coating provides environmental and mechanical protection Jacket OD 3.0mm Application LAN backbone FTTX Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 9/125 Bulk Simplex Cable, 3mm Cable OD - FOBSNGS-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 9/125 Bulk Simplex Cable, 3mm Cable OD
FOBSNGS-M
1 Meter Interval 9/125 Bulk Simplex Cable, 3mm Cable OD FOBSNGS-M
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Bend insensitive fiber cable with superior bend performance and negligible loss dB loss at very small bend radii OFNR jacket complies with stringent building codes Compatible with all standard fiber optic connectors Tight buffered coating provides environmental and mechanical protection Jacket OD 3.0mm Application LAN backbone FTTX Security High EMI/RFI environments

This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Bend insensitive fiber cable with superior bend performance and negligible loss dB loss at very small bend radii
  • OFNR jacket complies with stringent building codes
  • Compatible with all standard fiber optic connectors
  • Tight buffered coating provides environmental and mechanical protection
  • Jacket OD 3.0mm

Application

  • LAN backbone
  • FTTX
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOBSNGS-M
Product Name 1 Meter Interval 9/125 Bulk Simplex Cable, 3mm Cable OD
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 2873403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details