L-com, Inc. 1 Meter Interval OM1 62.5/125 Bulk Zipcord, 3mm Cable OD FOB625Z-M

Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone
Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval OM1 62.5/125 Bulk Zipcord, 3mm Cable OD - FOB625Z-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval OM1 62.5/125 Bulk Zipcord, 3mm Cable OD
FOB625Z-M
1 Meter Interval OM1 62.5/125 Bulk Zipcord, 3mm Cable OD FOB625Z-M
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone

This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard fiber optic connectors
  • Great for building fiber optic patch cables
  • Jacket OD 3.0mm
  • OFNR jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • Security
  • High EMI/RFI environments
  • LAN backbone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB625Z-M
Product Name 1 Meter Interval OM1 62.5/125 Bulk Zipcord, 3mm Cable OD
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details