L-com, Inc. 1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Black Tactical Usage FOB30SNGTKS-M

Description
L-com's FOB30SNGTKS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Simplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks
Description
L-com's FOB30SNGTKS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Simplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Black Tactical Usage - FOB30SNGTKS-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Black Tactical Usage
FOB30SNGTKS-M
1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Black Tactical Usage FOB30SNGTKS-M
L-com's FOB30SNGTKS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Simplex bulk cable Black jacket color with 3.0mm OD Cable meets Military requirements for crush and impact resistance Rugged jacket protects against cuts, abrasions and chemicals Application Harsh environment applications Industrial Ethernet Military networks

L-com's FOB30SNGTKS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The outer diameter of the cable is 3.0mm. This Military Tactical fiber cable complies with Military requirements for impact and crush resistance. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) Simplex bulk cable
  • Black jacket color with 3.0mm OD
  • Cable meets Military requirements for crush and impact resistance
  • Rugged jacket protects against cuts, abrasions and chemicals

Application

  • Harsh environment applications
  • Industrial Ethernet
  • Military networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30SNGTKS-M
Product Name 1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Black Tactical Usage
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details
Fibre Optic Cable - 2846819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details