L-com, Inc. 1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Yellow OFNP FOBBI30SNGPYS-M

Description
L-com's FOBBI30SNGPYS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The fiber is also bend-tolerant, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The yellow-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Simplex bulk cable Yellow jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home
Description
L-com's FOBBI30SNGPYS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The fiber is also bend-tolerant, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The yellow-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Simplex bulk cable Yellow jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Yellow OFNP - FOBBI30SNGPYS-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Yellow OFNP
FOBBI30SNGPYS-M
1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Yellow OFNP FOBBI30SNGPYS-M
L-com's FOBBI30SNGPYS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The fiber is also bend-tolerant, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The yellow-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Simplex bulk cable Yellow jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

L-com's FOBBI30SNGPYS-M is a single mode, 9/125 simplex bulk cable. It features low water peak attenuation fiber, for deployments of CWDM and standard single mode services. The fiber is also bend-tolerant, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The yellow-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) Simplex bulk cable
  • Yellow jacket color with 3.0mm OD
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
  • Fiber to the Home
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOBBI30SNGPYS-M
Product Name 1-Meter Interval SMF 9/125 Simplex Fiber Cable 3.0mm OD Bend-Insensitive Yellow OFNP
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details