L-com, Inc. Waterproof IP68 Multimode LC Patch Cord, OM3, 10 M FOCA2LCOM3MM-10

Description
The L-com FOCA2LCOM3MM-10 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-10 uses a 10 m Multimode OM3 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM3MM-10 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM3 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast
Description
The L-com FOCA2LCOM3MM-10 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-10 uses a 10 m Multimode OM3 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM3MM-10 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM3 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast

Suppliers

Company
Product
Description
Supplier Links
Waterproof IP68 Multimode LC Patch Cord, OM3, 10 M - FOCA2LCOM3MM-10 - L-com, Inc.
North Andover, MA, United States
Waterproof IP68 Multimode LC Patch Cord, OM3, 10 M
FOCA2LCOM3MM-10
Waterproof IP68 Multimode LC Patch Cord, OM3, 10 M FOCA2LCOM3MM-10
The L-com FOCA2LCOM3MM-10 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-10 uses a 10 m Multimode OM3 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM3MM-10 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM3 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast

The L-com FOCA2LCOM3MM-10 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM3MM-10 uses a 10 m Multimode OM3 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM3MM-10 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Waterproof IP68 cable assembly
  • LC/PC to LC/PC Connectors
  • Duplex Multimode
  • OM3
  • Operating temperature -10 °C to 50 °C
  • Insertion loss < 0.3dB

Application

  • FTTA
  • 1 Gbps to 10 Gbps fiber optic networks
  • Outdoor fiber optic connectivity
  • Factory automation
  • Outdoor broadcast
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCA2LCOM3MM-10
Product Name Waterproof IP68 Multimode LC Patch Cord, OM3, 10 M
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details