L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNR FOB30OM1RGZ-M

Description
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Green jacket color with 3.0mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Green jacket color with 3.0mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNR - FOB30OM1RGZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNR
FOB30OM1RGZ-M
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNR FOB30OM1RGZ-M
L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Green jacket color with 3.0mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB16OM1RSZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) Duplex bulk cable
  • Green jacket color with 3.0mm OD
  • OFNR (Riser rated) jacket complies with stringent building codes

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30OM1RGZ-M
Product Name 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNR
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details