L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNP FOB30OM1PGZ-M

Description
L-com's FOB30OM1PGZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Green jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB30OM1PGZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Green jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNP - FOB30OM1PGZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNP
FOB30OM1PGZ-M
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNP FOB30OM1PGZ-M
L-com's FOB30OM1PGZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Green jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB30OM1PGZ-M is an OM1 62.5/125 bulk cable which features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The green-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) Duplex bulk cable
  • Green jacket color with 3.0mm OD
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30OM1PGZ-M
Product Name 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Green OFNP
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details