L-com, Inc. Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with 7.0mm LSZH jacket, 1M FOCB023047N01M

Description
The L-com FOCB023047N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 1M, Double-ended . The L-com FOCB023047N01M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047N01M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications
Description
The L-com FOCB023047N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 1M, Double-ended . The L-com FOCB023047N01M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047N01M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with 7.0mm LSZH jacket, 1M - FOCB023047N01M - L-com, Inc.
North Andover, MA, United States
Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with 7.0mm LSZH jacket, 1M
FOCB023047N01M
Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with 7.0mm LSZH jacket, 1M FOCB023047N01M
The L-com FOCB023047N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 1M, Double-ended . The L-com FOCB023047N01M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047N01M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

The L-com FOCB023047N01M series is an Outdoor Patch Cord AARC(Socket) - AARC(Sokcet) SM G657A2 4 core 7.0mm LSZH, 1M, Double-ended . The L-com FOCB023047N01M AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB023047N01M multi-purpose outdoor AARC(Socket) - AARC(Sokcet) SM G657A2 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Multi-purpose outdoor rated patch cord
  • IP 67/68 rated
  • All weather and UV resistant
  • No installation tools required

Application

  • FTTX
  • Broadcasting
  • Cell Tower
  • Security
  • Control Automation
  • Industrial
  • outside plant applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCB023047N01M
Product Name Fiber Optic Outdoor patch cable, 4 fiber SMF(G.657.A2), 4 core AARC(Socket) to 4 core AARC(Socket) with 7.0mm LSZH jacket, 1M
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fibre Optic Cable - 5367162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details