L-com, Inc. 1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Yellow LSZH FOB30SNGZYZ-M

Description
L-com's FOB30SNGZYZ-M single mode, 9/125 duplex bulk cable features low water peak attenuation fiber. This fiber is ideal for deployments of CWDM and standard single mode services. The single mode fiber allows for longer distances than multimode fiber, and is compatible with all standard fiber optic connectors. This cable features a duplex zipcord construction 3.0mm outer diameter per fiber, with a low-smoke, zero-halogen (LSZH) yellow jacket. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Yellow jacket color with 3.0mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home
Description
L-com's FOB30SNGZYZ-M single mode, 9/125 duplex bulk cable features low water peak attenuation fiber. This fiber is ideal for deployments of CWDM and standard single mode services. The single mode fiber allows for longer distances than multimode fiber, and is compatible with all standard fiber optic connectors. This cable features a duplex zipcord construction 3.0mm outer diameter per fiber, with a low-smoke, zero-halogen (LSZH) yellow jacket. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Yellow jacket color with 3.0mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Yellow LSZH - FOB30SNGZYZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Yellow LSZH
FOB30SNGZYZ-M
1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Yellow LSZH FOB30SNGZYZ-M
L-com's FOB30SNGZYZ-M single mode, 9/125 duplex bulk cable features low water peak attenuation fiber. This fiber is ideal for deployments of CWDM and standard single mode services. The single mode fiber allows for longer distances than multimode fiber, and is compatible with all standard fiber optic connectors. This cable features a duplex zipcord construction 3.0mm outer diameter per fiber, with a low-smoke, zero-halogen (LSZH) yellow jacket. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features Single Mode (9/125um) Duplex bulk cable Yellow jacket color with 3.0mm OD LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

L-com's FOB30SNGZYZ-M single mode, 9/125 duplex bulk cable features low water peak attenuation fiber. This fiber is ideal for deployments of CWDM and standard single mode services. The single mode fiber allows for longer distances than multimode fiber, and is compatible with all standard fiber optic connectors. This cable features a duplex zipcord construction 3.0mm outer diameter per fiber, with a low-smoke, zero-halogen (LSZH) yellow jacket. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • Single Mode (9/125um) Duplex bulk cable
  • Yellow jacket color with 3.0mm OD
  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
  • Fiber to the Home
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30SNGZYZ-M
Product Name 1-Meter Interval SMF 9/125 Duplex Fiber Cable 3.0mm OD Yellow LSZH
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fibre Optic Cable - 5366939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details