L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 Simplex Fiber Cable 3.0mm OD Orange OFNR FOB30OM1ROS-M

Description
L-com's FOB30OM1POS-M is a simplex OM1 62.5/125 bulk cable. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Simplex bulk cable Orange jacket color with 3.0mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB30OM1POS-M is a simplex OM1 62.5/125 bulk cable. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Simplex bulk cable Orange jacket color with 3.0mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 Simplex Fiber Cable 3.0mm OD Orange OFNR - FOB30OM1ROS-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 Simplex Fiber Cable 3.0mm OD Orange OFNR
FOB30OM1ROS-M
1-Meter Interval OM1 MMF 62.5/125 Simplex Fiber Cable 3.0mm OD Orange OFNR FOB30OM1ROS-M
L-com's FOB30OM1POS-M is a simplex OM1 62.5/125 bulk cable. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Simplex bulk cable Orange jacket color with 3.0mm OD OFNR (Riser rated) jacket complies with stringent building codes Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB30OM1POS-M is a simplex OM1 62.5/125 bulk cable. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is riser-rated (OFNR). This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) Simplex bulk cable
  • Orange jacket color with 3.0mm OD
  • OFNR (Riser rated) jacket complies with stringent building codes

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30OM1ROS-M
Product Name 1-Meter Interval OM1 MMF 62.5/125 Simplex Fiber Cable 3.0mm OD Orange OFNR
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5357531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; Pigtail
View Details