L-com, Inc. Fiber Optic Outdoor patch cable, Simplex SMF(G.657.A2), H-Optic SC/APC to H-Optic SC/APC with 5.0mm LSZH jacket, 2M FOCB033015N02M

Description
The L-com FOCB033015N02M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 2M Double-ended . The L-com FOCB033015N02M H optic (SC/APC) - H optic (SC/APC) SM patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB033015N02M multi-purpose outdoor H optic (SC/APC) - H optic (SC/APC) SM patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications
Description
The L-com FOCB033015N02M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 2M Double-ended . The L-com FOCB033015N02M H optic (SC/APC) - H optic (SC/APC) SM patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB033015N02M multi-purpose outdoor H optic (SC/APC) - H optic (SC/APC) SM patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Outdoor patch cable, Simplex SMF(G.657.A2), H-Optic SC/APC to H-Optic SC/APC with 5.0mm LSZH jacket, 2M - FOCB033015N02M - L-com, Inc.
North Andover, MA, United States
Fiber Optic Outdoor patch cable, Simplex SMF(G.657.A2), H-Optic SC/APC to H-Optic SC/APC with 5.0mm LSZH jacket, 2M
FOCB033015N02M
Fiber Optic Outdoor patch cable, Simplex SMF(G.657.A2), H-Optic SC/APC to H-Optic SC/APC with 5.0mm LSZH jacket, 2M FOCB033015N02M
The L-com FOCB033015N02M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 2M Double-ended . The L-com FOCB033015N02M H optic (SC/APC) - H optic (SC/APC) SM patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB033015N02M multi-purpose outdoor H optic (SC/APC) - H optic (SC/APC) SM patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

The L-com FOCB033015N02M series is an Outdoor Patch Cord H optic (SC/APC) - H optic (SC/APC) SM G657A2 Simplex LSZH 5.0mm 2M Double-ended . The L-com FOCB033015N02M H optic (SC/APC) - H optic (SC/APC) SM patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOCB033015N02M multi-purpose outdoor H optic (SC/APC) - H optic (SC/APC) SM patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Multi-purpose outdoor rated patch cord
  • IP 67/68 rated
  • All weather and UV resistant
  • No installation tools required

Application

  • FTTX
  • Broadcasting
  • Cell Tower
  • Security
  • Control Automation
  • Industrial
  • outside plant applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCB033015N02M
Product Name Fiber Optic Outdoor patch cable, Simplex SMF(G.657.A2), H-Optic SC/APC to H-Optic SC/APC with 5.0mm LSZH jacket, 2M
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; ST; St
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details