Win Source Part Number: 1285210-3073351
Category: Connectors, Interconnects>Termin
Series: CLIPLINE UW
Positions Per Level: 2
Number of Levels: 1
Current - UL: 85 A
Voltage - UL: 600 V
Color: Gray
Package: Bulk
Wire Gauge: 4-10 AWG
Standard Package: 50
Panel Thickness: 0.039 ~ 0.236" (1.0 ~ 6.0mm)
Width: 0.476" (12.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: Phoenix Contact
Other Names: 3073351,UW16/S,277-1
Front Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel
Rear Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel
Panel Mount Type: 2 Piece
Fixed Terminal Blocks UW 16/S
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 3073351 | 3073351 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Panel Mount | Fixed Terminal Blocks |
| Mounting Options | 2 Piece | |
| Voltage Rating | 600 volts | 800 volts |
| Current Rating | 85 amps | 76 amps |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 |