Win Source Part Number: 1351247-1708746
Category: Connectors, Interconnects - Terminal Blocks - Panel Mount
Series: TW 50
Positions Per Level: 3
Number of Levels: 1
Color: Gray
Package: Bulk
Wire Gauge: 1/0-8 AWG
Standard Package: 1
Panel Thickness: 0.039 ~ 0.197" (1.0 ~ 5.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Front Panel Wire Connection: Push In Clamp - Wire Entry 90° to Panel
Rear Panel Wire Connection: Bolt/Screw Clamp - Wire Entry 90° to Panel
Panel Mount Type: 2 Piece
Fixed Terminal Blocks TW 50/3-CL PNL FEED THRU 3POS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1708746 | 1708746 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Panel Mount | Fixed Terminal Blocks |
| Mounting Options | 2 Piece | |
| Termination Options | Cable Lug | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 3 |