Weidmuller Connectors, Interconnects Terminal Blocks Specialized 1815090000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Specialized Series: Z Type: Plug Connection Number of Positions: 3 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Package: Bulk Terminal - Width: 5.1mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Specialized Series: Z Type: Plug Connection Number of Positions: 3 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Package: Bulk Terminal - Width: 5.1mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Specialized - 1815090000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Specialized
1815090000
Connectors, Interconnects Terminal Blocks Specialized 1815090000
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Specialized Series: Z Type: Plug Connection Number of Positions: 3 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Package: Bulk Terminal - Width: 5.1mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Specialized
Series: Z
Type: Plug Connection
Number of Positions: 3
Number of Levels: 1
Termination Style: Plug Receptacles, Push In, Spring
Package: Bulk
Terminal - Width: 5.1mm
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal Blocks - Specialized - 1815090000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
1815090000-ND
Terminal Blocks - Specialized 1815090000-ND
TERM BLK PLUG 3POS 5.1MM BEIGE

TERM BLK PLUG 3POS 5.1MM BEIGE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 1815090000 1815090000-ND
Product Name Connectors, Interconnects Terminal Blocks Specialized Terminal Blocks - Specialized
Mounting Options Universal Mounting Foot; DIN Rail DIN Rail
Termination Options Plug Receptacles, Push In, Spring Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details