Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminal Blocks -Wire to Board 691102710002

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 102 Package: Box Product Status: Active Number of Levels: 1 Operating Temperature: -40°C ~ 105°C Housing Material: Polyamide (PA66), Nylon 6/6 Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.3 Nm (2.6 Lb-In)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 102 Package: Box Product Status: Active Number of Levels: 1 Operating Temperature: -40°C ~ 105°C Housing Material: Polyamide (PA66), Nylon 6/6 Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.3 Nm (2.6 Lb-In)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Wire to Board - 691102710002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
691102710002
Connectors, Interconnects -Terminal Blocks -Wire to Board 691102710002
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 102 Package: Box Product Status: Active Number of Levels: 1 Operating Temperature: -40°C ~ 105°C Housing Material: Polyamide (PA66), Nylon 6/6 Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.3 Nm (2.6 Lb-In)

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: WR-TBL Series 102
Package: Box
Product Status: Active
Number of Levels: 1
Operating Temperature: -40°C ~ 105°C
Housing Material: Polyamide (PA66), Nylon 6/6
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.3 Nm (2.6 Lb-In)

Buy Now Datasheet
Fixed Terminal Blocks - 691102710002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691102710002
Fixed Terminal Blocks 691102710002
Fixed Terminal Blocks WR-TBL Model 102 2Pin 5mm Hztl

Fixed Terminal Blocks WR-TBL Model 102 2Pin 5mm Hztl

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 691102710002 691102710002
Product Name Connectors, Interconnects -Terminal Blocks -Wire to Board Fixed Terminal Blocks
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details