PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Specialized 3040012

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 600 V Package: Bulk Housing Color: Gray Terminal - Width: 5.2mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 600 V Package: Bulk Housing Color: Gray Terminal - Width: 5.2mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Specialized - 3040012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Specialized
3040012
Connectors, Interconnects Terminal Blocks Specialized 3040012
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 600 V Package: Bulk Housing Color: Gray Terminal - Width: 5.2mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Specialized
Type: Plug Connection
Termination Style: Plug Receptacles, Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 500 V
Current - UL: 20 A
Voltage - UL: 600 V
Package: Bulk
Housing Color: Gray
Terminal - Width: 5.2mm
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal Blocks - Specialized - 277-3463-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3463-ND
Terminal Blocks - Specialized 277-3463-ND
TERM BLK PLUG 2POS 5.2MM GRAY

TERM BLK PLUG 2POS 5.2MM GRAY

Buy Now Datasheet
Terminal Block; 500 V (Nom.); 24 A (Nom.); Gray; 28-12 AWG/kcmil - 70169549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 500 V (Nom.); 24 A (Nom.); Gray; 28-12 AWG/kcmil
70169549
Terminal Block; 500 V (Nom.); 24 A (Nom.); Gray; 28-12 AWG/kcmil 70169549
Pluggable Three-Level Spring-Cage Terminal Block, 500 V (Nom.) Voltage Rating UL, cUL Recognized Pluggable three-level spring-cage terminal block for mounting on NS 35.

Pluggable Three-Level Spring-Cage Terminal Block, 500 V (Nom.) Voltage Rating

  • UL, cUL Recognized
    Pluggable three-level spring-cage terminal block for mounting on NS 35.
Supplier's Site
DIN Rail Terminal Blocks - 3040012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3040012
DIN Rail Terminal Blocks 3040012
DIN Rail Terminal Blocks ST 2.5/ 1P

DIN Rail Terminal Blocks ST 2.5/ 1P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3040012 277-3463-ND 70169549 3040012
Product Name Connectors, Interconnects Terminal Blocks Specialized Terminal Blocks - Specialized Terminal Block; 500 V (Nom.); 24 A (Nom.); Gray; 28-12 AWG/kcmil DIN Rail Terminal Blocks
Mounting Options Universal Mounting Foot; DIN Rail DIN Rail Universal Mounting Foot
Termination Options Plug Receptacles, Push In, Spring Spring Clamp Spring Clamp Spring Clamp; Spring Cage
Voltage Rating 600 volts 500 volts 500 volts
Current Rating 24 amps 24 amps 24 amps
Features Terminal Plug Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details