Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1840560

Description
Phoenix Contact 1840560
Request a Quote Datasheet
Description
Phoenix Contact 1840560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1761133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761133
Pluggable Terminal Blocks 1761133
Phoenix Contact 1840560

Phoenix Contact 1840560

Supplier's Site
Pluggable Terminal Blocks - 1761445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761445
Pluggable Terminal Blocks 1761445
Phoenix Contact 1840560

Phoenix Contact 1840560

Supplier's Site
Connectors, Interconnects -Terminal Blocks -Panel Mount - 1840560 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Panel Mount
1840560
Connectors, Interconnects -Terminal Blocks -Panel Mount 1840560
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-PC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Bolt/Screw Clamp - Wire Entry Parallel to Panel Width: 1.751" (44.48mm) Panel Thickness: 0.039 ~ 0.197" (1.0 ~ 5.0mm) Positions Per Level: 3

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Panel Mount
Series: COMBICON DFK-PC
Package: Bulk
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Rear Panel Wire Connection: Bolt/Screw Clamp - Wire Entry Parallel to Panel
Width: 1.751" (44.48mm)
Panel Thickness: 0.039 ~ 0.197" (1.0 ~ 5.0mm)
Positions Per Level: 3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1761133 1840560
Product Name Pluggable Terminal Blocks Connectors, Interconnects -Terminal Blocks -Panel Mount
Mounting Options Panel Mount; Panel mount
Termination Options Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.063 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with LED - 2001-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details