Weidmuller Pluggable Terminal Blocks 1824740000

Description
Weidmüller 1824740000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1824740000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278318
Pluggable Terminal Blocks 2278318
Weidmüller 1824740000 PCB Terminal Block

Weidmüller 1824740000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278319
Pluggable Terminal Blocks 2278319
Weidmüller 1824740000 PCB Terminal Block

Weidmüller 1824740000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2110-ND
Terminal Blocks - Wire to Board 281-2110-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Connectors, Interconnects -Terminal Blocks -Wire to Board - 1824740000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
1824740000
Connectors, Interconnects -Terminal Blocks -Wire to Board 1824740000
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.197" (5.00mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: Omnimate LSF-SMT
Package: Tube
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Pitch: 0.197" (5.00mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5131 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller
55AC5131
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller 55AC5131
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278318 281-2110-ND 1824740000 55AC5131
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Connectors, Interconnects -Terminal Blocks -Wire to Board Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Body Material Liquid Crystal Polymer Fibreglass Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.507/NWP-BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2000-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers