Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Barrier Blocks YK8810903000G

Description
Win Source Part Number: 1349952-YK8810903000 G Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Series: YK881 Pitch: 0.500" (12.70mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 8-18 AWG Voltage Rating: 600V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 9 Standard Package: 2,000 Number of Wire Entries: 9 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Anytek Base Product Number: YK881
Request a Quote Datasheet
Description
Win Source Part Number: 1349952-YK8810903000 G Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Series: YK881 Pitch: 0.500" (12.70mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 8-18 AWG Voltage Rating: 600V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 9 Standard Package: 2,000 Number of Wire Entries: 9 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Anytek Base Product Number: YK881
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - YK8810903000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
YK8810903000G
Connectors, Interconnects - Terminal Blocks - Barrier Blocks YK8810903000G
Win Source Part Number: 1349952-YK8810903000 G Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Series: YK881 Pitch: 0.500" (12.70mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 8-18 AWG Voltage Rating: 600V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 9 Standard Package: 2,000 Number of Wire Entries: 9 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Anytek Base Product Number: YK881

Win Source Part Number: 1349952-YK8810903000G
Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Series: YK881
Pitch: 0.500" (12.70mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 8-18 AWG
Voltage Rating: 600V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 9
Standard Package: 2,000
Number of Wire Entries: 9
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Amphenol Anytek
Base Product Number: YK881

Buy Now Datasheet
Barrier Terminal Blocks - YK8810903000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
YK8810903000G
Barrier Terminal Blocks YK8810903000G
Barrier Terminal Blocks 1270 TB BARRIER

Barrier Terminal Blocks 1270 TB BARRIER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number YK8810903000G YK8810903000G
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Through Hole
Termination Options Screws with Captive Plate
Operating Temperature -40 to 115 C (-40 to 239 F)
Contacts Pitch 12.70 mm (0.50 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers