PHOENIX CONTACT USA Terminal Blocks - Specialized 3045017

Description
TERM BLK PLUG 2POS 5.2MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 5.2MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-3428-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3428-ND
Terminal Blocks - Specialized 277-3428-ND
TERM BLK PLUG 2POS 5.2MM GRAY

TERM BLK PLUG 2POS 5.2MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 6523767 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6523767
DIN Rail Terminal Blocks 6523767
Phoenix Contact 3045017

Phoenix Contact 3045017

Supplier's Site
Connectors, Interconnects Terminal Blocks Specialized - 3045017 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Specialized
3045017
Connectors, Interconnects Terminal Blocks Specialized 3045017
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Termination Style: Plug Receptacles, Screw Current - IEC: 24 A Voltage - IEC: 500 V Current - UL: 20 A Voltage - UL: 300 V Package: Bulk Length: 1.913" (48.59mm) Terminal - Width: 5.2mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Specialized
Type: Plug Connection
Termination Style: Plug Receptacles, Screw
Current - IEC: 24 A
Voltage - IEC: 500 V
Current - UL: 20 A
Voltage - UL: 300 V
Package: Bulk
Length: 1.913" (48.59mm)
Terminal - Width: 5.2mm
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
PLUGGABLE TERMINAL BLOCKS - 70169592 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUGGABLE TERMINAL BLOCKS
70169592
PLUGGABLE TERMINAL BLOCKS 70169592
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple Conductor Connections

Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features

  • Universal Screw Connection Technology
  • Maintenance-Free Operation
  • Non-Corrosive Nickel-Plated Copper Alloy Parts
  • UL Approvals for Multiple Conductor Connections
Supplier's Site
DIN Rail Terminal Blocks - 3045017 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3045017
DIN Rail Terminal Blocks 3045017
DIN Rail Terminal Blocks UT 2.5/1P PLUGABLE TERM BLOCK

DIN Rail Terminal Blocks UT 2.5/1P PLUGABLE TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3428-ND 6523767 3045017 70169592 3045017
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Connectors, Interconnects Terminal Blocks Specialized PLUGGABLE TERMINAL BLOCKS DIN Rail Terminal Blocks
Mounting Options DIN Rail Universal Mounting Foot; DIN Rail Universal Mounting Foot
Termination Options Screw Clamp Screw Clamp; Screw Plug Receptacles, Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-30D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Miniature Turret Term Board - 15078 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details