TE Connectivity Terminal Blocks - Specialized 1604797-1

Description
TERM BLK BATT STUD 2POS 94.0MM
Request a Quote Datasheet
Description
TERM BLK BATT STUD 2POS 94.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - A107624-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
A107624-ND
Terminal Blocks - Specialized A107624-ND
TERM BLK BATT STUD 2POS 94.0MM

TERM BLK BATT STUD 2POS 94.0MM

Buy Now Datasheet
Terminal Blocks - 1604797-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1604797-1
Terminal Blocks 1604797-1
2 LUG TERMINAL BLOCK

2 LUG TERMINAL BLOCK

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1604797-1
Terminal Blocks 1604797-1
Terminal Blocks

Terminal Blocks

Buy Now
Connectors, Interconnects - Terminal Blocks - Specialized - 1604797-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Specialized
1604797-1
Connectors, Interconnects - Terminal Blocks - Specialized 1604797-1
Win Source Part Number: 1354283-1604797-1 Category: Connectors, Interconnects - Terminal Blocks - Specialized Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 51 pct. Type: Battery Stud MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Features: Positions Stamped Base Product Number: 1604797 Mounting Type: Panel Mount HTSUS: 8536.69.4030 REACH Status: REACH Unaffected ECCN: EAR99 Number of Positions: 2 Material Flammability Rating: UL94 V-0 Housing Color: White Termination Style: Stud Material - Insulation: Polybutylene Terephthalate (PBT) Number of Levels: 1 Terminal - Width: 94.0mm

Win Source Part Number: 1354283-1604797-1
Category: Connectors, Interconnects - Terminal Blocks - Specialized
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 51 pct.
Type: Battery Stud
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Positions Stamped
Base Product Number: 1604797
Mounting Type: Panel Mount
HTSUS: 8536.69.4030
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Positions: 2
Material Flammability Rating: UL94 V-0
Housing Color: White
Termination Style: Stud
Material - Insulation: Polybutylene Terephthalate (PBT)
Number of Levels: 1
Terminal - Width: 94.0mm

Buy Now Datasheet
Barrier Terminal Blocks - 1604797-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1604797-1
Barrier Terminal Blocks 1604797-1
Barrier Terminal Blocks 2 LUG TERMINAL BLOCK

Barrier Terminal Blocks 2 LUG TERMINAL BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A107624-ND 1604797-1 1604797-1 1604797-1
Product Name Terminal Blocks - Specialized Terminal Blocks Connectors, Interconnects - Terminal Blocks - Specialized Barrier Terminal Blocks
Mounting Options Panel Mount Panel Mount; Panel Mount
Termination Options Stud Stud
Features Positions Stamped
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSBXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details