PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks-Panel Mount 707264

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks-Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.600" (40.64mm) Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm) Panel Mount Type: Screw Mount - Front Flange
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks-Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.600" (40.64mm) Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm) Panel Mount Type: Screw Mount - Front Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks-Panel Mount - 0707264 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks-Panel Mount
0707264
Connectors, Interconnects -Terminal Blocks-Panel Mount 0707264
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks-Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.600" (40.64mm) Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm) Panel Mount Type: Screw Mount - Front Flange

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks-Panel Mount
Series: COMBICON DFK-MSTB
Package: Bulk
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet
Width: 1.600" (40.64mm)
Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm)
Panel Mount Type: Screw Mount - Front Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 0707264
Product Name Connectors, Interconnects -Terminal Blocks-Panel Mount
Mounting Options Screw Mount - Front Flange
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF033F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-12D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers