Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks -Panel Mount 707248

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.200" (30.48mm) Panel Mount Type: Screw Mount - Front Flange Pitch: 0.200" (5.08mm)
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.200" (30.48mm) Panel Mount Type: Screw Mount - Front Flange Pitch: 0.200" (5.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Panel Mount - 0707248 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Panel Mount
0707248
Connectors, Interconnects -Terminal Blocks -Panel Mount 0707248
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.200" (30.48mm) Panel Mount Type: Screw Mount - Front Flange Pitch: 0.200" (5.08mm)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Panel Mount
Series: COMBICON DFK-MSTB
Package: Bulk
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet
Width: 1.200" (30.48mm)
Panel Mount Type: Screw Mount - Front Flange
Pitch: 0.200" (5.08mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 0707248
Product Name Connectors, Interconnects -Terminal Blocks -Panel Mount
Mounting Options Screw Mount - Front Flange
Unlock Full Specs
to access all available technical data

Similar Products

Light terminal block ELD - ELDE.N-RD-GN-YE-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details