Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks- Panel Mount 1840573

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-PC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Panel Mount Type: Screw Mount - Front Flange Pitch (mm): 0.300" (7.62mm) Color: Green Features: Threaded Mating Lock
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-PC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Panel Mount Type: Screw Mount - Front Flange Pitch (mm): 0.300" (7.62mm) Color: Green Features: Threaded Mating Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Panel Mount - 1840573 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Panel Mount
1840573
Connectors, Interconnects -Terminal Blocks- Panel Mount 1840573
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-PC Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Panel Mount Type: Screw Mount - Front Flange Pitch (mm): 0.300" (7.62mm) Color: Green Features: Threaded Mating Lock

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Panel Mount
Series: COMBICON DFK-PC
Package: Bulk
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Panel Mount Type: Screw Mount - Front Flange
Pitch (mm): 0.300" (7.62mm)
Color: Green
Features: Threaded Mating Lock

Buy Now Datasheet
Pluggable Terminal Blocks - 1761134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761134
Pluggable Terminal Blocks 1761134
Phoenix Contact 1840573

Phoenix Contact 1840573

Supplier's Site
Pluggable Terminal Blocks - 1761453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761453
Pluggable Terminal Blocks 1761453
Phoenix Contact 1840573

Phoenix Contact 1840573

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 1840573 1761134
Product Name Connectors, Interconnects -Terminal Blocks- Panel Mount Pluggable Terminal Blocks
Mounting Options Screw Mount - Front Flange Panel Mount; Panel mount
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Termination Options Screw Clamp; Screw
Features Terminal Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details