Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks- Panel Mount 710183

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.400" (35.56mm) Panel Mount Type: Screw Mount - Front Flange
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.400" (35.56mm) Panel Mount Type: Screw Mount - Front Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Panel Mount - 0710183 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Panel Mount
0710183
Connectors, Interconnects -Terminal Blocks- Panel Mount 0710183
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 1.400" (35.56mm) Panel Mount Type: Screw Mount - Front Flange

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Panel Mount
Series: COMBICON DFK-MSTB
Package: Bulk
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet
Width: 1.400" (35.56mm)
Panel Mount Type: Screw Mount - Front Flange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 0710183
Product Name Connectors, Interconnects -Terminal Blocks- Panel Mount
Mounting Options Screw Mount - Front Flange
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF10.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-07A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers