PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1985205

Description
TERM BLOCK 3POS 45DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1623-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1623-ND
Terminal Blocks - Wire to Board 277-1623-ND
TERM BLOCK 3POS 45DEG 3.5MM PCB

TERM BLOCK 3POS 45DEG 3.5MM PCB

Buy Now Datasheet
Connectors, Interconnects -Terminal Blocks -Wire to Board - 1985205 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
1985205
Connectors, Interconnects -Terminal Blocks -Wire to Board 1985205
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Wire Termination: Screwless - Spring Cage, Tension Clamp Color: Green Housing Material: Polyamide (PA), Nylon Number of Levels: 1

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: COMBICON PTSA
Package: Bulk
Product Status: Active
Number of Levels: 1
Wire Termination: Screwless - Spring Cage, Tension Clamp
Color: Green
Housing Material: Polyamide (PA), Nylon
Number of Levels: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1985205
Fixed Terminal Blocks 1985205
Fixed Terminal Blocks PTSA 1.5/3-3.5-Z

Fixed Terminal Blocks PTSA 1.5/3-3.5-Z

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
1985205
Connectors >> Spring Clamp System Terminal Block 1985205
Plugin Spring Clamp System Terminal Block ROHS

Plugin Spring Clamp System Terminal Block ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1623-ND 1985205 1985205 1985205
Product Name Terminal Blocks - Wire to Board Connectors, Interconnects -Terminal Blocks -Wire to Board Fixed Terminal Blocks Connectors >> Spring Clamp System Terminal Block
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry 45 Degree Entry; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7692-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details