Weidmuller Pluggable Terminal Blocks 1760490000

Description
Weidmüller 1760490000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1760490000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4087871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4087871
Pluggable Terminal Blocks 4087871
Weidmüller 1760490000 PCB Terminal Block

Weidmüller 1760490000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 1722555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722555
Pluggable Terminal Blocks 1722555
Weidmüller 1760490000 PCB Terminal Block

Weidmüller 1760490000 PCB Terminal Block

Supplier's Site
Connectors, Interconnects -Terminal Blocks -Wire to Board - 1760490000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
1760490000
Connectors, Interconnects -Terminal Blocks -Wire to Board 1760490000
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: Omnimate PM Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.200" (5.08mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: Omnimate PM
Package: Bulk
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Pitch: 0.200" (5.08mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole

Buy Now Datasheet
Terminal Blocks - Wire to Board - 281-2888-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2888-ND
Terminal Blocks - Wire to Board 281-2888-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller - 18M9779 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller
18M9779
Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller 18M9779
TERMINAL BLOCK, PCB, 2 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4087871 1760490000 281-2888-ND 18M9779
Product Name Pluggable Terminal Blocks Connectors, Interconnects -Terminal Blocks -Wire to Board Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 24-14Awg; Pitch Spacing Weidmuller
Mounting Options PCB; Through hole Through Hole PCB
Termination Options Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546671-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-614-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers