STUD TERMINAL BLOCK.
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Specialized
Series: SRL
Type: Post - Dual
Termination Style: Stud
Current - IEC: 125 A
Package: Bulk
Terminal - Width: 18.0mm
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2614960000-ND | 2614960000 |
| Product Name | Terminal Blocks - Specialized | Connectors, Interconnects Terminal Blocks Specialized |
| Mounting Options | DIN Rail | Universal Mounting Foot; DIN Rail |
| Termination Options | Stud | Stud |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| Terminal Block Type | Single Feed Through |