PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1705540

Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6536-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6536-ND
Terminal Blocks - Wire to Board 277-6536-ND
TERM BLK 2P SIDE ENT 3.81MM PCB

TERM BLK 2P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Connectors, Interconnects- Terminal Blocks -Wire to Board - 1705540 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Wire to Board
1705540
Connectors, Interconnects- Terminal Blocks -Wire to Board 1705540
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: COMBICON MKDSD Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.150" (3.81mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Wire to Board
Series: COMBICON MKDSD
Package: Bulk
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Pitch: 0.150" (3.81mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole

Buy Now Datasheet
Fixed Terminal Blocks - 1705540 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1705540
Fixed Terminal Blocks 1705540
Fixed Terminal Blocks MKDSD 1.5/ 2-3.81

Fixed Terminal Blocks MKDSD 1.5/ 2-3.81

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6536-ND 1705540 1705540
Product Name Terminal Blocks - Wire to Board Connectors, Interconnects- Terminal Blocks -Wire to Board Fixed Terminal Blocks
Mounting Options PCB Through Hole PCB
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444333 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7696-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details