PHOENIX CONTACT USA DIN Rail Terminal Blocks 3210033

Description
Phoenix Contact 3210033
Request a Quote Datasheet
Description
Phoenix Contact 3210033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 6879590 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
6879590
DIN Rail Terminal Blocks 6879590
Phoenix Contact 3210033

Phoenix Contact 3210033

Supplier's Site
Connectors, Interconnects Terminal Blocks Specialized - 3210033 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Specialized
3210033
Connectors, Interconnects Terminal Blocks Specialized 3210033
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Plug Connection Number of Positions: 2 Number of Levels: 1 Termination Style: Plug Receptacles, Push In, Spring Current - IEC: 24 A Package: Bulk Terminal - Width: 5.2mm Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Specialized
Type: Plug Connection
Number of Positions: 2
Number of Levels: 1
Termination Style: Plug Receptacles, Push In, Spring
Current - IEC: 24 A
Package: Bulk
Terminal - Width: 5.2mm
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
DIN Rail Terminal Blocks - 3210033 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3210033
DIN Rail Terminal Blocks 3210033
DIN Rail Terminal Blocks PT 2.5/1P

DIN Rail Terminal Blocks PT 2.5/1P

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6879590 3210033 3210033
Product Name DIN Rail Terminal Blocks Connectors, Interconnects Terminal Blocks Specialized DIN Rail Terminal Blocks
Termination Options Plug in Plug Receptacles, Push In, Spring Push-In
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Mounting Options Universal Mounting Foot; DIN Rail
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details