PHOENIX CONTACT USA Terminal Blocks - Wire to Board 5442248

Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-15481-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-15481-ND
Terminal Blocks - Wire to Board 277-15481-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Connectors, Interconnects -Terminal Blocks -Wire to Board - 5442248 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
5442248
Connectors, Interconnects -Terminal Blocks -Wire to Board 5442248
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON BC Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 12 Pitch: 0.138" (3.50mm) Mating Orientation: Horizontal with Board Voltage: 300 V

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: COMBICON BC
Package: Bulk
Product Status: Active
Number of Levels: 1
Positions Per Level: 12
Pitch: 0.138" (3.50mm)
Mating Orientation: Horizontal with Board
Voltage: 300 V

Buy Now Datasheet
Fixed Terminal Blocks - 5442248 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
5442248
Fixed Terminal Blocks 5442248
Fixed Terminal Blocks BC-350X9- 2 GN 3.5 MM PITCH

Fixed Terminal Blocks BC-350X9- 2 GN 3.5 MM PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15481-ND 5442248 5442248
Product Name Terminal Blocks - Wire to Board Connectors, Interconnects -Terminal Blocks -Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444297 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
GEE Turret Terminal Board - 15311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details