CONN TERM BLK FEED THRU 12-26AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel
Series: CLIPLINE UT
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Wire Gauge or Range - AWG: 12-26 AWG
Wire Gauge or Range - mm²: 0.14-4mm²
Material Flammability Rating: UL94 V-0
Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any application.
Features:
DIN Rail Terminal Blocks UT 2.5 BU FEEDTHRU TERM BLOCK
| RS Components, Ltd. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6274617 | 277-3271-ND | 3044089 | 70169572 | 3044089 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Connectors, Interconnects -Terminal Blocks- Din Rail, Channel | TERMINAL BLOCK, 2-CONDUCTOR MODULAR TERMINALS | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp | Screw Clamp; Screw | |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks | ||
| North American | 12 to 26 AWG | 12 to 26 AWG | 12 to 26 AWG | 26 to 12 AWG | |
| International | 0.14 to 4.00 mm2 |