Weidmuller Connectors, Interconnects Terminal Blocks Terminal Block Contacts 1567060000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Series: DFFC Contact Finish: Tin Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Series: DFFC Contact Finish: Tin Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Terminal Block Contacts - 1567060000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Terminal Block Contacts
1567060000
Connectors, Interconnects Terminal Blocks Terminal Block Contacts 1567060000
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Series: DFFC Contact Finish: Tin Package: Bulk Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts
Series: DFFC
Contact Finish: Tin
Package: Bulk
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 1567060000
Product Name Connectors, Interconnects Terminal Blocks Terminal Block Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details