Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks- Panel Mount 710277

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 3.200" (81.28mm) Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm) Positions Per Level: 12
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 3.200" (81.28mm) Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm) Positions Per Level: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Panel Mount - 0710277 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Panel Mount
0710277
Connectors, Interconnects -Terminal Blocks- Panel Mount 0710277
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Panel Mount Series: COMBICON DFK-MSTB Package: Bulk Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Width: 3.200" (81.28mm) Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm) Positions Per Level: 12

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Panel Mount
Series: COMBICON DFK-MSTB
Package: Bulk
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet
Width: 3.200" (81.28mm)
Panel Thickness: 0.020 ~ 0.157" (0.5 ~ 4.0mm)
Positions Per Level: 12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 0710277
Product Name Connectors, Interconnects -Terminal Blocks- Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Tab Terminals - HP-T4003-1L - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers