PHOENIX CONTACT USA Distribution Blocks 3273378

Description
Phoenix Contact 3273378
Request a Quote Datasheet
Description
Phoenix Contact 3273378
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 1879909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
1879909
Distribution Blocks 1879909
Phoenix Contact 3273378

Phoenix Contact 3273378

Supplier's Site
Terminal Blocks - Specialized - 277-16063-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-16063-ND
Terminal Blocks - Specialized 277-16063-ND
DISTRIBUTION BLOCK RED

DISTRIBUTION BLOCK RED

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Specialized - 3273378 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Specialized
3273378
Connectors, Interconnects Terminal Blocks Specialized 3273378
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Specialized Type: Middle Number of Positions: 19 Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 500 V Current - UL: 5 A Voltage - UL: 600 V Package: Bulk Terminal - Width: 56.0mm Mounting Type: Direct Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Specialized
Type: Middle
Number of Positions: 19
Termination Style: Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 500 V
Current - UL: 5 A
Voltage - UL: 600 V
Package: Bulk
Terminal - Width: 56.0mm
Mounting Type: Direct Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
DIN Rail Terminal Blocks - 3273378 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3273378
DIN Rail Terminal Blocks 3273378
DIN Rail Terminal Blocks PTFIX 6/18X2,5 RD 2.5mm2 w/6mm2 feedin

DIN Rail Terminal Blocks PTFIX 6/18X2,5 RD 2.5mm2 w/6mm2 feedin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1879909 277-16063-ND 3273378 3273378
Product Name Distribution Blocks Terminal Blocks - Specialized Connectors, Interconnects Terminal Blocks Specialized DIN Rail Terminal Blocks
Termination Options Push in Spring Clamp Push In, Spring Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature 105 C (221 F)
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0S2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers