PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Terminal Block Contacts 3190645

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Terminal Block Contacts - 3190645 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Terminal Block Contacts
3190645
Connectors, Interconnects Terminal Blocks Terminal Block Contacts 3190645
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Terminal Block Contacts
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 3190645
Product Name Connectors, Interconnects Terminal Blocks Terminal Block Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.17 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers