TERM BLK PLUG 4POS 5.2MM GRAY
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Specialized
Type: Plug Connection
Termination Style: Plug Receptacles, Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 500 V
Current - UL: 20 A
Voltage - UL: 600 V
Package: Bulk
Housing Color: Gray
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
FEED THROUGH TERMINAL BLOCK,TWO PLUGGABLE CONNECTIONS, TWO SPRING CONNECTIONS
DIN Rail Terminal Blocks ST 2.5 QUATTRO/ 2P
| RS Components, Ltd. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2130229 | 277-3781-ND | 3040038 | 70169789 | 3040038 |
| Product Name | DIN Rail Terminal Blocks | Terminal Blocks - Specialized | Connectors, Interconnects Terminal Blocks Specialized | FEED THROUGH TERMINAL BLOCK,TWO PLUGGABLE CONNECTIONS, TWO SPRING CONNECTIONS | DIN Rail Terminal Blocks |
| Approvals | RoHS Compliant | RoHS Compliant | UL Recognized Component Mark (US and Canadian); VDE Component Mark | VDE Component Mark; UL 94 V-0 | |
| Mounting Options | DIN Rail | Universal Mounting Foot; DIN Rail | Universal Mounting Foot | ||
| Termination Options | Spring Clamp | Plug Receptacles, Push In, Spring | Spring Clamp; Spring Cage | ||
| Features | Terminal Plug | ||||
| Terminal Block Type | Single Feed Through | Single Feed Through; Modular | DIN Rail Terminal Blocks |