PHOENIX CONTACT USA DIN Rail Terminal Blocks 3208333

Description
Phoenix Contact 3208333
Request a Quote Datasheet
Description
Phoenix Contact 3208333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 7508520 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7508520
DIN Rail Terminal Blocks 7508520
Phoenix Contact 3208333

Phoenix Contact 3208333

Supplier's Site
Connectors, Interconnects -Terminal Blocks- Din Rail, Channel - 3208333 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Din Rail, Channel
3208333
Connectors, Interconnects -Terminal Blocks- Din Rail, Channel 3208333
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Number of Levels: 1 Terminal - Width: 3.5mm Termination Style: Push In, Spring

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel
Series: CLIPLINE PT
Package: Bulk
Product Status: Active
Type: Ground, Earth
Number of Positions: 4
Number of Levels: 1
Terminal - Width: 3.5mm
Termination Style: Push In, Spring

Buy Now Datasheet
DIN Rail Terminal Blocks - 3208333 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3208333
DIN Rail Terminal Blocks 3208333
DIN Rail Terminal Blocks PT 1,5/S-QUATTRO-PE

DIN Rail Terminal Blocks PT 1,5/S-QUATTRO-PE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7508520 3208333 3208333
Product Name DIN Rail Terminal Blocks Connectors, Interconnects -Terminal Blocks- Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Push in Push In, Spring Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - DGWG10R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
TERM BLCK Rail MTD 1P 30A BLK - 1492-H1BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
2 suppliers