TE Connectivity Barrier Strips 1546306-4

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 55.2 MM  [2.17 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 55.2 MM  [2.17 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1546306-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1546306-4
Barrier Strips 1546306-4
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 4 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 55.2 MM  [2.17 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20

Dimensions


  • Product Length : 55.2 MM  [2.17 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 6-32

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 200

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1546306-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1546306-4
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1546306-4
Win Source Part Number: 1365215-1546306-4 Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Buchanan Package: Bulk Product Status: Active Features: Flange Base Product Number: 1546306 Mounting Type: Chassis, Panel HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 20A Wire Gauge: 12-22 AWG Color: Black Number of Rows: 2 Material Flammability Rating: UL94 V-0 Voltage Rating: 300V Pitch: 0.374" (9.50mm) Material - Insulation: Thermoplastic Number of Circuits: 4 Number of Wire Entries: 8 Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Steel Terminal Screw Finish: Nickel

Win Source Part Number: 1365215-1546306-4
Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Flange
Base Product Number: 1546306
Mounting Type: Chassis, Panel
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 20A
Wire Gauge: 12-22 AWG
Color: Black
Number of Rows: 2
Material Flammability Rating: UL94 V-0
Voltage Rating: 300V
Pitch: 0.374" (9.50mm)
Material - Insulation: Thermoplastic
Number of Circuits: 4
Number of Wire Entries: 8
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Steel
Terminal Screw Finish: Nickel

Buy Now Datasheet
Terminal Blocks - Barrier Blocks - A98505-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98505-ND
Terminal Blocks - Barrier Blocks A98505-ND
CONN BARRIER STRIP 4CIRC 0.374"

CONN BARRIER STRIP 4CIRC 0.374"

Buy Now Datasheet
4P .374 DR BARRIER STRIP - 1546306-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
4P .374 DR BARRIER STRIP
1546306-4
4P .374 DR BARRIER STRIP 1546306-4
4P .374 DR BARRIER STRIP

4P .374 DR BARRIER STRIP

Buy Now
Terminal Blocks - 1546306-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1546306-4
Terminal Blocks 1546306-4
4P .374 DR BARRIER STRIP

4P .374 DR BARRIER STRIP

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1546306-4
Terminal Blocks 1546306-4
Terminal Blocks

Terminal Blocks

Buy Now
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1546306-4
Barrier Terminal Blocks 1546306-4
Barrier Terminal Blocks .374 DOUBLE ROW 4P w/ binding screws

Barrier Terminal Blocks .374 DOUBLE ROW 4P w/ binding screws

Buy Now Datasheet
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 4 Pos. - 70088617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 4 Pos.
70088617
Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 4 Pos. 70088617
Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability Material. Insulator Body: UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm). Features Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel Molded to Length Wire-to-Wire Termination Available with Either Binding Head Screws or Wire Clamp Accessories Such as Quick-Connect Tabs and Jumpers Available Electrical Current Rating: 20 A, 300 VAC Wire Range: 22-12 AWG Withstanding Voltage: 2000 VAC Min. Insulation Resistance: >5000 Mω @ 500 VDC Operating Temperature: –40°F to +221°F (–40°C to +105°C)

Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size
Double-row, dual barrier strips for wire-to-wire applications. These parts also allow end users to complete the wiring to a separate screw without disturbing the factory wiring. Increased current-carrying capability

Material. Insulator Body:
UL 94V-0 thermoplastic, black. Terminal: Brass, tin plated. Screw: #6-32 Steel, nickel plated; M4.0 Steel, nickel plated (14.3 mm).
Features

  • Closed Bottom Design Allows for Mounting Direct to Sheet Metal Panel
  • Molded to Length
  • Wire-to-Wire Termination
  • Available with Either Binding Head Screws or Wire Clamp
  • Accessories Such as Quick-Connect Tabs and Jumpers Available
    Electrical
  • Current Rating: 20 A, 300 VAC
  • Wire Range: 22-12 AWG
  • Withstanding Voltage: 2000 VAC Min.
  • Insulation Resistance: >5000 MΩ @ 500 VDC
  • Operating Temperature: –40°F to +221°F (–40°C to +105°C)
Supplier's Site
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity - 07J5419 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity
07J5419
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity 07J5419
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1546306-4 1546306-4 A98505-ND 1546306-4 1546306-4 1546306-4 1546306-4 70088617 07J5419
Product Name Barrier Strips Connectors, Interconnects - Terminal Blocks - Barrier Blocks Terminal Blocks - Barrier Blocks 4P .374 DR BARRIER STRIP Terminal Blocks Terminal Blocks Barrier Terminal Blocks Barrier Strip, Double-Row; 12 to 22 AWG; #6-32; 0.374; 20 A; 4 Pos. Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Buchanan Te Connectivity
Mounting Options Terminal Strip Panel Mount; Chassis, Panel Terminal Strip; Chassis, Panel Terminal Strip Terminal Strip Terminal Strip
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 105 C (-40 to 221 F)
# of Contacts 4 4 4
Contacts Pitch 9.53 mm (0.38 inches) 9.50 mm (0.37 inches) 9.50 mm (0.37 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products