Win Source Part Number: 1315389-2903208
Category: Connectors, Interconnects>Termin
Series: VARIOFACE, FLKM
Package: Bulk
Convert From (Adapter End): PLC MODICON M340
Convert To (Adapter End): Rectangular Connector (2), 14 Pos, 2 Rows
Mounting Type: Board Mounted
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Terminal Block Interface Modules FLKM 14-PA-MODI/M340
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2903208 | 2903208 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Adapters | Terminal Block Interface Modules |
| Mounting Options | Board Mounted | |
| Termination Options | Insulation Displacement; IDC/FLK Pin Strip | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |