Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminal Blocks -Wire to Board 691214110003

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 2141 Package: Bulk Product Status: Active Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 2141 Package: Bulk Product Status: Active Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Wire to Board - 691214110003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
691214110003
Connectors, Interconnects -Terminal Blocks -Wire to Board 691214110003
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: WR-TBL Series 2141 Package: Bulk Product Status: Active Positions Per Level: 3 Number of Levels: 1 Pitch: 0.138" (3.50mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole Operating Temperature: -40°C ~ 105°C

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: WR-TBL Series 2141
Package: Bulk
Product Status: Active
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Terminal Blocks
Product Number 691214110003
Product Name Connectors, Interconnects -Terminal Blocks -Wire to Board
Mounting Options Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details