PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1729128

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1247-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1247-ND
Terminal Blocks - Wire to Board 277-1247-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1930586 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1930586
PCB Terminal Blocks 1930586
Phoenix Contact 1729128

Phoenix Contact 1729128

Supplier's Site
Connectors, Interconnects -Terminal Blocks -Wire to Board - 1729128 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
1729128
Connectors, Interconnects -Terminal Blocks -Wire to Board 1729128
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDSN Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Wire Gauge: 14-30 AWG Mounting Type: Through Hole Wire Termination: Screw - Rising Cage Clamp

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: COMBICON MKDSN
Package: Bulk
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Wire Gauge: 14-30 AWG
Mounting Type: Through Hole
Wire Termination: Screw - Rising Cage Clamp

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1729128
Connectors >> Screw terminal 1729128
Plugin,P=5.08mm Screw terminal ROHS

Plugin,P=5.08mm Screw terminal ROHS

Supplier's Site Datasheet
Terminal Block, Pcb, 2 Position, 26-16Awg; Pitch Spacing Phoenix Contact - 71C4123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-16Awg; Pitch Spacing Phoenix Contact
71C4123
Terminal Block, Pcb, 2 Position, 26-16Awg; Pitch Spacing Phoenix Contact 71C4123
TERMINAL BLOCK, PCB, 2 POSITION, 26-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-16AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 2; Screw; Solder; 4 kV - 70054405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 2; Screw; Solder; 4 kV
70054405
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 2; Screw; Solder; 4 kV 70054405
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1729128 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729128
Fixed Terminal Blocks 1729128
Fixed Terminal Blocks 2P 5.08mm 90DEG

Fixed Terminal Blocks 2P 5.08mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1247-ND 1930586 1729128 1729128 71C4123 70054405 1729128
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Connectors, Interconnects -Terminal Blocks -Wire to Board Connectors >> Screw terminal Terminal Block, Pcb, 2 Position, 26-16Awg; Pitch Spacing Phoenix Contact Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 2; Screw; Solder; 4 kV Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole Through Hole PCB
Features Interlocking (Side)
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° 90° Straight
Unlock Full Specs
to access all available technical data