PHOENIX CONTACT USA Pluggable Terminal Blocks 1902547

Description
Phoenix Contact 1902547
Request a Quote Datasheet
Description
Phoenix Contact 1902547
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8032844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8032844
Pluggable Terminal Blocks 8032844
Phoenix Contact 1902547

Phoenix Contact 1902547

Supplier's Site
Connectors, Interconnects -Terminal Blocks -Wire to Board - 1902547 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Wire to Board
1902547
Connectors, Interconnects -Terminal Blocks -Wire to Board 1902547
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDS Package: Bulk Product Status: Active Pitch: 0.375" (9.53mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole Wire Termination: Screw - Rising Cage Clamp Features: Interlocking (Side)

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Wire to Board
Series: COMBICON MKDS
Package: Bulk
Product Status: Active
Pitch: 0.375" (9.53mm)
Mating Orientation: Horizontal with Board
Mounting Type: Through Hole
Wire Termination: Screw - Rising Cage Clamp
Features: Interlocking (Side)

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-5951-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5951-ND
Terminal Blocks - Wire to Board 277-5951-ND
TERM BLK 2P SIDE ENT 9.53MM PCB

TERM BLK 2P SIDE ENT 9.53MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1902547 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1902547
Fixed Terminal Blocks 1902547
Fixed Terminal Blocks 2P 9.52mm

Fixed Terminal Blocks 2P 9.52mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8032844 1902547 277-5951-ND 1902547
Product Name Pluggable Terminal Blocks Connectors, Interconnects -Terminal Blocks -Wire to Board Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole Through Hole PCB
Termination Options Screw Clamp; Screw Screw - Rising Cage Clamp Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.506 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details