Manufacturer: Weidmüller
Category: Connectors, Interconnects- Terminal Blocks -Wire to Board
Series: Omnimate LSF-SMT
Package: Tube
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Pitch: 0.138" (3.50mm)
Mating Orientation: Vertical with Board
Mounting Type: Through Hole
Weidmüller 1825640000 PCB Terminal Block
Weidmüller 1825640000 PCB Terminal Block
TERM BLK 2P TOP ENTRY 3.5MM PCB
TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1825640000 | 2278371 | 281-2042-ND | 21M0708 | 55AC5161 |
| Product Name | Connectors, Interconnects- Terminal Blocks -Wire to Board | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller | Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Weidmuller |
| Mounting Options | Through Hole | PCB | |||
| Contacts Pitch | 3.51 mm (0.14 inches) | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | ||
| Features | Terminal Plug | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| # of Contacts | 2 | 2 |